Status: | Unknown |
---|---|
Series: | CM169 Series |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 8 Data Lines |
Filter Circuit | C-L-C Pi Filter |
Filter Case Style | UDFN |
No. of Pins | 16Pins |
Product Range | CM169 Series |
SVHC | No SVHC (15-Jan-2018) |
Clamping Voltage Vc Max | 9V |
Diode Case Style | UDFN |
Diode Type | EMI & ESD Protection |
Power Dissipation Pd | 500mW |
DIODE, EMI FILTER, ESD, 8CH, 16-UDFN | Farnell |
Emi Filter With Esd Protection/Reel |Onsemi CM1693-08DE | Newark Electronics |
EMI Filter >35dB Flat Style SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a CM1693-08DE?
Additional datasheets, footprints and schematics for CM1693-08DE are listed on our Part Details page. You can also find images and similar parts to CM1693-08DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1693-08DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1693-08DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1693-08DE fall under?
The CM1693-08DE is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1693-08DE when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1693-08DE you can contact the distributor directly for product support, shipping queries etc.
Is the CM1693-08DE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1693-08DE have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for CM1693-08DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1693-08DE often in real-time on the comparison pages.
What if I can't find stock of CM1693-08DE?
You can fill out our help required form which you can use to request a quote for CM1693-08DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.