Status: | Active |
---|---|
Series: | CM1442 |
RoHS: | Compliant |
15kV ESD protection on each channel (IEC 61000-4-2 Level 4, contact discharge) |
Excellent attenuation of noise in the wireless carrier bands |
Supports clocks frequencies up to 24 MHz |
Benefits |
---|
Protects against the most agressive ESD events |
Suppressed EMI assists in improving handset performance in Total Isotropic Sensitivity testing, a requirement to get agency and carrier approvals |
Offers Electro Magnetic Noise suppression with excellent signal integrity |
Applications |
---|
EMI filtering for data ports in cell phones, PDAs or notebook computers |
End Products |
---|
Cellular Phones, Smart Phones, Netbooks, Notebooks, Portable Navigation Devices |
Description | CM1442 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 8 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 30 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 3.3 |
Package Type | WLCSP-15 |
Emi Filter With Esd Protection/Dsftp |Onsemi CM1442-08CP | Newark Electronics |
EMI FILTER, 8 LINE, 100R, 30PF, WLCSP-20 | Farnell |
EMI Filter >30dB Flat Style SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a CM1442-08CP?
Additional datasheets, footprints and schematics for CM1442-08CP are listed on our Part Details page. You can also find images and similar parts to CM1442-08CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1442-08CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1442-08CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1442-08CP fall under?
The CM1442-08CP is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1442-08CP when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1442-08CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1442-08CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1442-08CP have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for CM1442-08CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1442-08CP often in real-time on the comparison pages.
What if I can't find stock of CM1442-08CP?
You can fill out our help required form which you can use to request a quote for CM1442-08CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.