Status: | Active |
---|---|
Series: | CM1293A |
RoHS: | Compliant |
Two and four channels of ESD protection up to ±8kV contact discharge |
Low loading capacitance of 2.0pF max. |
Channel I/O to I/O capacitance 1.5pF typical |
Zener diode protects supply rail and eliminates the need for external by-pass capacitors |
Applications |
---|
General purpose high-speed data line ESD protection |
End Products |
---|
Digital TV, Set Top Box, PC/Notebook, Gaming |
Description | CM1293A |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 2 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SOT-143-4 |
TVS DIODES | Farnell |
Diode, Esd Protection, 3.3V, 1.5Pf | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, 1.5PF | element14 |
CM1293A-02SR, Dual Uni-Directional ESD Protection Array, 225mW, 4-Pin SOT-143 | ON Semiconductor CM1293A-02SR | RS Americas |
ESD Suppressor TVS ±8KV 4-Pin(3+Tab) SOT-143 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CM1293A-02SR?
Additional datasheets, footprints and schematics for CM1293A-02SR are listed on our Part Details page. You can also find images and similar parts to CM1293A-02SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1293A-02SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1293A-02SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1293A-02SR fall under?
The CM1293A-02SR is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1293A-02SR when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1293A-02SR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1293A-02SR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1293A-02SR have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Avnet America have stock available or on a lead time for CM1293A-02SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1293A-02SR often in real-time on the comparison pages.
What if I can't find stock of CM1293A-02SR?
You can fill out our help required form which you can use to request a quote for CM1293A-02SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.