Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
13,645
in stock
|
Buy Now | |
element14
from US$0.23
|
13,645
in stock
|
Buy Now | |
Farnell
from US$0.22
|
10,645
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
745
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two stage matched clamp architecture |
Exceeds ESD protection to IEC61000-4-2 Level 4 |
Flow-through routing for high-speed signal integrity |
Benefits |
---|
Ultra Low clamping voltage |
Applications |
---|
USB2.0 |
End Products |
---|
Computing, DTV, STB, Printers |
Description | CM1231-02SO |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 1.5 |
V(BR) Min (V) | - |
VRWM Max (V) | - |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SOT-23-6 |
Diode, Esd Protection, 5V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOT-23 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
CM1231-02SO, 2 CH. DUAL-CLAMP ESD | RS |
ESD Suppressor Diode Arrays ±12KV 6-Pin SOT-23 T/R | Avnet America |
CM1231-02SO, Dual Uni-Directional ESD Protection Array, 225mW, 6-Pin SOT-23 | ON Semiconductor CM1231-02SO | RS Americas |
ESD Suppressor Diode Arrays �12KV 6-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a CM1231-02SO?
Additional datasheets, footprints and schematics for CM1231-02SO are listed on our Part Details page. You can also find images and similar parts to CM1231-02SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1231-02SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1231-02SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1231-02SO fall under?
The CM1231-02SO is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1231-02SO when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1231-02SO you can contact the distributor directly for product support, shipping queries etc.
Is the CM1231-02SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1231-02SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for CM1231-02SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1231-02SO often in real-time on the comparison pages.
What if I can't find stock of CM1231-02SO?
You can fill out our help required form which you can use to request a quote for CM1231-02SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.