Status: | Unknown |
---|---|
Series: | CM1230 |
RoHS: | Compliant |
Two, four, and eight channels of ESD protection |
Low loading capacitance of 0.8pF typical |
Channel I/O to GND capacitance difference of 0.02pF typical is ideal for differential signals |
Minimal capacitance change with temperature and voltage |
Applications |
---|
I/O port protection including USB, 1394 and serial ATA |
mobile handsets, notebook computers, DSCs, MP3 players, PDAs, etc. |
End Products |
---|
LCD and camera data lines in wireless handsets that use high-speed serial interfaces. |
Compliance | Pb-free Halide free |
---|
ESD Suppressor Diode Arrays ?8KV 4-Pin WLCSP T/R | Avnet Asia |
ESD PROTECTION DIODE, 3.3V, WLCSP-4 | Farnell |
Esd Protection Array, 5.5V, Wlcsp-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a CM1230-02CP?
Additional datasheets, footprints and schematics for CM1230-02CP are listed on our Part Details page. You can also find images and similar parts to CM1230-02CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1230-02CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1230-02CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1230-02CP fall under?
The CM1230-02CP is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1230-02CP when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1230-02CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1230-02CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1230-02CP have stock available?
Authorised distributors including element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for CM1230-02CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1230-02CP often in real-time on the comparison pages.
What if I can't find stock of CM1230-02CP?
You can fill out our help required form which you can use to request a quote for CM1230-02CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.