Status: | Active |
---|---|
Series: | CM1214A |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single channel ESD protection for an AC signal up to ±5 V for 0.25 W transmit power |
Connects two channels in series for signals up to 10 V (1 W transmit power) |
Applications |
---|
RF modules and RF IC protection,High-speed AC signals for Gbit ethernet |
End Products |
---|
Wireless handsets, Netbook |
Description | CM1214A |
---|---|
Compliance | Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 0.8 |
V(BR) Min (V) | - |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 0.4 |
Package Type | Micro8 |
2-Ch PicoGuard AC ESD Protection Micro8 | RS |
Esd Protection Device, 400 Mw, 7 V, Msop, 8 Rohs Compliant: Yes |Onsemi CM1214A-02MR | Newark Electronics |
ESD Suppressor TVS ±8KV 8-Pin Micro T/R | Avnet America |
CM1214A-02MR, Dual Uni-Directional ESD Protection Diode, 400mW, 8-Pin MSOP | ON Semiconductor CM1214A-02MR | RS Americas |
DIODE, ESD PROTECTION, 11.3V, 7V, MSOP-8 | element14 |
ESD Suppressor TVS �8KV 8-Pin Micro T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a CM1214A-02MR?
Additional datasheets, footprints and schematics for CM1214A-02MR are listed on our Part Details page. You can also find images and similar parts to CM1214A-02MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1214A-02MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1214A-02MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1214A-02MR fall under?
The CM1214A-02MR is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1214A-02MR when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1214A-02MR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1214A-02MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1214A-02MR have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CM1214A-02MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1214A-02MR often in real-time on the comparison pages.
What if I can't find stock of CM1214A-02MR?
You can fill out our help required form which you can use to request a quote for CM1214A-02MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.