Status: | Active |
---|---|
Series: | CM1213A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | CM1213A |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 1.2 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.4 |
Package Type | MSOP-10 |
4-Ch Low Cap ESD Protection Array MSOP10 | RS |
Esd Protection Array, Low Capacitance, 1, 2 And 4-Channel/Reel |Onsemi CM1213A-04MR | Newark Electronics |
ESD Suppressor Diode Arrays 8KV 10-Pin MSOP T/R | Avnet America |
CM1213A-04MR, Quad Uni-Directional TVS Diode Array, 400mW, 10-Pin MSOP | ON Semiconductor CM1213A-04MR | RS Americas |
DIODE, ESD PROTECTION, 3.3V, MSOP | Farnell |
Where can I find additional details, specifications and documents for a CM1213A-04MR?
Additional datasheets, footprints and schematics for CM1213A-04MR are listed on our Part Details page. You can also find images and similar parts to CM1213A-04MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1213A-04MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1213A-04MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1213A-04MR fall under?
The CM1213A-04MR is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1213A-04MR when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1213A-04MR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1213A-04MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1213A-04MR have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CM1213A-04MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1213A-04MR often in real-time on the comparison pages.
What if I can't find stock of CM1213A-04MR?
You can fill out our help required form which you can use to request a quote for CM1213A-04MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.