Status: | Active |
---|---|
Series: | CM1213A |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,549
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
57,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,949
in stock
|
Buy Now | |
element14
from US$0.16
|
1,549
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Description | CM1213A |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI Ethernet (10/100, Gigabit) HDMI 1.2 USB 2.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 1.2 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SOT-143-4 |
ESD Suppressor Diode Arrays 8KV 4-Pin(3+Tab) SOT-143 T/R | Avnet America |
Esd Protection Array, Low Capacitance, 1, 2 And 4-Channel/Reel |Onsemi CM1213A-02SR | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, ESD PROTECTION, 3.3V, 0.85PF | element14 |
CM1213A-02SR, Dual Uni-Directional TVS Diode Array, 225mW, 4-Pin SOT-143 | ON Semiconductor CM1213A-02SR | RS Americas |
Where can I find additional details, specifications and documents for a CM1213A-02SR?
Additional datasheets, footprints and schematics for CM1213A-02SR are listed on our Part Details page. You can also find images and similar parts to CM1213A-02SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1213A-02SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1213A-02SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1213A-02SR fall under?
The CM1213A-02SR is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1213A-02SR when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1213A-02SR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1213A-02SR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1213A-02SR have stock available?
Authorised distributors including Avnet America, Avnet Asia, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for CM1213A-02SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1213A-02SR often in real-time on the comparison pages.
What if I can't find stock of CM1213A-02SR?
You can fill out our help required form which you can use to request a quote for CM1213A-02SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.