CM1213A-02SO ESD Protection Diodes by ON Semiconductor

ESD Protection Array, Low Capacitance, 1, 2 and 4-Channel

Status: Unknown
Series: CM1213A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CM1213A family of diode arrays has been designed to provide ESD protection for electronic components or subsystems requiring minimal capacitive loading. These devices are ideal for protecting systems with high data and clock rates or for circuits requiring low capacitive loading. Each ESD channel consists of a pair of diodes in series which steer the positive or negative ESD current pulse to either the positive(VP) or negative(VN) supply rail. A Zener diode is embedded between VP and VN, offering two advantages. First, it protects the VCC rail against ESD strikes, and second, it eliminates the need for a bypass capacitor that would otherwise be needed for absorbing positive ESD strikes to ground. These devices are particularly well-suited for protecting systems using high-speed ports such as USB 2.0, IEEE1394 (Firewire®, iLink™), Serial ATA, DVI, HDMI and corresponding ports in removable storage, digital camcorders, DVD-RW drives and other applications where extremely low loading capacitance with ESD protection are required in a small package footprint.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Diode, Esd Protection, 3.3V, 0.85Pf | Newark Electronics
DIODE, ESD PROTECTION, 3.3V, 0.85PF | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM1213A-02SO?

Additional datasheets, footprints and schematics for CM1213A-02SO are listed on our Part Details page. You can also find images and similar parts to CM1213A-02SO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM1213A-02SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1213A-02SO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM1213A-02SO fall under?

The CM1213A-02SO is listed under Discrete & Power Modules > ESD Protection Diodes.

Can I view similar or alternative parts?

You can view similar parts to CM1213A-02SO when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM1213A-02SO you can contact the distributor directly for product support, shipping queries etc.

Is the CM1213A-02SO RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for CM1213A-02SO have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CM1213A-02SO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM1213A-02SO often in real-time on the comparison pages.

What if I can't find stock of CM1213A-02SO?

You can fill out our help required form which you can use to request a quote for CM1213A-02SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay