Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | APKT-24E3XI(L) |
No distributors results available
Number of Cores | 3 |
---|---|
Insulation Diameter | 35 – 40.3mm |
Shed Inside Diameter | 135mm |
Cross-Section Range | 400 – 500mm² |
Voltage Class | ≤ 24kV |
Armoring | Tape |
Design Specification | IEC 60502-4, GB/T 12706.4 |
Application Type | Indoor |
Minimum Packaging Unit | 1 |
Product Availability | China |
Minimum Order Quantity | 1 |
Shelf Life | No Limitation |
Cable Shield Style | Tape |
Technology | Heat Shrink |
Termination Length | 450mm |
Insulation | Plastic |
Sheds per Phase | 1 |
Where can I find additional details, specifications and documents for a CM0730-000?
Additional datasheets, footprints and schematics for CM0730-000 are listed on our Part Details page. You can also find images and similar parts to CM0730-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM0730-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0730-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM0730-000 fall under?
The CM0730-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CM0730-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM0730-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM0730-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM0730-000 have stock available?
There is no stock from authorised distributors for CM0730-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM0730-000 often in real-time on the comparison pages.
What if I can't find stock of CM0730-000?
You can fill out our help required form which you can use to request a quote for CM0730-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.