CM0380-000 Power Cable Accessories by TE Connectivity

RSTI-5847

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI-5847
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Copper
Number of Cores 8
Cross-Section Range 185mm²
Insulation Diameter 21.3 – 34.6mm
Conductor Diameter 14.5 – 16.8mm
Voltage Class ≤ 24kV
UL Rating No
Design Specification HD629.1-S2
Emission Free Yes
Application Type T-Connector
Halogen Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability AMERICAS, EMEA, ASIA, ANZPAC
Cable Shield Style Copper Wire
Connector Type Crimp
Product Family RSTI
Bushing Type 1250A, 630A
Technology Separable Connector
Screened Yes
Insulation Polymeric


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM0380-000?

Additional datasheets, footprints and schematics for CM0380-000 are listed on our Part Details page. You can also find images and similar parts to CM0380-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM0380-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0380-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM0380-000 fall under?

The CM0380-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CM0380-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM0380-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CM0380-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM0380-000 have stock available?

There is no stock from authorised distributors for CM0380-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM0380-000 often in real-time on the comparison pages.

What if I can't find stock of CM0380-000?

You can fill out our help required form which you can use to request a quote for CM0380-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay