CM0378-005 Power Cable Accessories by TE Connectivity

RSTI-5845

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI-5845
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Copper
Number of Cores 1
Conductor Diameter 11.6 – 13.5mm
Cross-Section Range 120mm²
Insulation Diameter 21.3 – 34.6mm
Voltage Class ≤ 24kV
UL Rating No
Design Specification HD629.1-S2
Halogen Free Yes
Emission Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Application Type T-Connector
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction German
Product Availability ASIA, AMERICAS, ANZPAC, EMEA
Bushing Type 1250A, 630A
Product Family RSTI
Cable Shield Style Copper Wire
Connector Type Crimp
Screened Yes
Insulation Polymeric
Technology Separable Connector


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM0378-005?

Additional datasheets, footprints and schematics for CM0378-005 are listed on our Part Details page. You can also find images and similar parts to CM0378-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM0378-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0378-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM0378-005 fall under?

The CM0378-005 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CM0378-005 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM0378-005 you can contact the distributor directly for product support, shipping queries etc.

Is the CM0378-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM0378-005 have stock available?

There is no stock from authorised distributors for CM0378-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM0378-005 often in real-time on the comparison pages.

What if I can't find stock of CM0378-005?

You can fill out our help required form which you can use to request a quote for CM0378-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay