CM0065-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CM0065-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CM0065-000
Series Information for CM0065-000 - TE Connectivity
  • Status: Active
  • Aliases: APKJ-35-400M-SC-LSF
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

APKJ-35-400M-SC-LSF

Specifications

Number of Cores:
1
Cross-Section Range:
400mm²
Insulation Diameter:
45 – 47.4mm
Voltage Class:
≤ 42kV
Armoring:
Tape
Design Specification:
IEC 60502-4, GB/T 12706.4
Application Type:
Inline
Installation Instruction:
Chinese
Minimum Packaging Unit:
1
Minimum Order Quantity:
1
Product Availability:
China
Mechanical Connectors Included:
Yes
Cable Shield Style:
Tape
Insulation:
Plastic
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability