CM0018-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CM0018-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CM0018-000
Series Information for CM0018-000 - TE Connectivity
  • Status: Active
  • Aliases: APKJ-35-5018-SC
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

APKJ-35-5018-SC

Specifications

Number of Cores:
1
Cross-Section Range:
50 – 185mm²
Insulation Diameter:
30 – 40mm
Voltage Class:
≤ 42kV
Armoring:
Tape
Design Specification:
IEC 60502-4, GB/T 12706.4
Application Type:
Inline
Installation Instruction:
Chinese
Minimum Packaging Unit:
1
Product Availability:
China
Minimum Order Quantity:
1
Insulation:
Plastic
Cable Shield Style:
Tape
Technology:
Heat Shrink
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability