Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-5853 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Cross-Section Range | 95 – 185mm² |
Conductor Diameter | 10.3 – 16.8mm |
Insulation Diameter | 17 – 30.1mm |
Voltage Class | ≤ 24kV |
UL Rating | No |
Design Specification | HD629.1-S2 |
Emission Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Application Type | T-Connector |
Marine-Offshore-Shipbuilding Certified | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Installation Instruction | Lithuanian, Russian |
Product Availability | AMERICAS, EMEA, ASIA, ANZPAC |
Cable Shield Style | Copper Wire |
Product Family | RSTI |
Bushing Type | 1250A, 630A |
Connector Type | Mechanical |
Technology | Separable Connector |
Screened | Yes |
Insulation | Polymeric |
Where can I find additional details, specifications and documents for a CM0011-076?
Additional datasheets, footprints and schematics for CM0011-076 are listed on our Part Details page. You can also find images and similar parts to CM0011-076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM0011-076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0011-076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM0011-076 fall under?
The CM0011-076 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CM0011-076 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM0011-076 you can contact the distributor directly for product support, shipping queries etc.
Is the CM0011-076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM0011-076 have stock available?
There is no stock from authorised distributors for CM0011-076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM0011-076 often in real-time on the comparison pages.
What if I can't find stock of CM0011-076?
You can fill out our help required form which you can use to request a quote for CM0011-076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.