Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$169.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
52,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
52,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
52,450
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
17,799
in stock
|
Buy Now | |
Powell Electronics
from US$0.73
|
10,750
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$168.54
|
-
|
Buy Now |
Marker Type | Tie On Printable Plate |
---|---|
Legend | - |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 12.7mm x 50.8mm |
Cable Diameter Max | - |
Cable Diameter Min | 12.5mm |
Marker Material | PO (Polyolefin) |
Colour | White |
Cm-Sce-1/2-4H-9 |Raychem Te Connectivity CM-SCE-1/2-4H-9 | Newark Electronics |
Wire Labels & Markers HS-MARKER 1/2 WHITE | Rapid Electronics |
Cable Accessories Marker Tag Polyolefin White | Avnet America |
Raychem, Marker Tag, Military Grade, Radiation Cross-Linked Polyolefin Material | TE Connectivity CM-SCE-1/2-4H-9 | RS Americas |
Where can I find additional details, specifications and documents for a CM-SCE-1/2-4H-9?
Additional datasheets, footprints and schematics for CM-SCE-1/2-4H-9 are listed on our Part Details page. You can also find images and similar parts to CM-SCE-1/2-4H-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM-SCE-1/2-4H-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-SCE-1/2-4H-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM-SCE-1/2-4H-9 fall under?
The CM-SCE-1/2-4H-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM-SCE-1/2-4H-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM-SCE-1/2-4H-9 you can contact the distributor directly for product support, shipping queries etc.
Is the CM-SCE-1/2-4H-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM-SCE-1/2-4H-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Powell Electronics have stock available or on a lead time for CM-SCE-1/2-4H-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM-SCE-1/2-4H-9 often in real-time on the comparison pages.
What if I can't find stock of CM-SCE-1/2-4H-9?
You can fill out our help required form which you can use to request a quote for CM-SCE-1/2-4H-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.