Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC1G125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G125 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Enhanced product single 1.65-V to 5.5-V buffer with 3-state outputs | Texas Instruments |
Buffer/Line Driver 1-Ch Non-Inverting 3-St Cmos 5-Pin Sc-70 Rohs Compliant: Yes |TEXAS INSTRUMENTS CLVC1G125MDCKREP | Newark Electronics |
Where can I find additional details, specifications and documents for a CLVC1G125MDCKREP?
Additional datasheets, footprints and schematics for CLVC1G125MDCKREP are listed on our Part Details page. You can also find images and similar parts to CLVC1G125MDCKREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLVC1G125MDCKREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLVC1G125MDCKREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLVC1G125MDCKREP fall under?
The CLVC1G125MDCKREP is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CLVC1G125MDCKREP when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLVC1G125MDCKREP you can contact the distributor directly for product support, shipping queries etc.
Is the CLVC1G125MDCKREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLVC1G125MDCKREP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CLVC1G125MDCKREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLVC1G125MDCKREP often in real-time on the comparison pages.
What if I can't find stock of CLVC1G125MDCKREP?
You can fill out our help required form which you can use to request a quote for CLVC1G125MDCKREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.