Status: | Active |
---|---|
Series: | CLT01-38SQ7 |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
2,445
in stock
|
Buy Now | |
element14
from US$1.62
|
2,445
in stock
|
Buy Now | |
Farnell
from US$1.53
|
2,445
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
8 inputs - 8-bit SPI output |
High side input with common ground |
5 V voltage regulator |
Package: QFN 7x7 - 48L |
35 V reverse polarity capable |
Adjustable current limiters |
LED output for visual status |
Optional: 16-bit mode with parity check, temperature and voltage alarms |
Daisy chain capable |
Input digital filter with adjustable delay: 20 µs to 3 ms |
Power dissipation: 78 mW per channel |
Complies with the following standards: IEC 61000-4-2: ±8 kV (contact discharge), ±15 kV (air discharge) IEC 61000-4-4: ±4 kV IEC 61000-4-5: Input: ±1 kV, power supply: ±2.5 kV |
IEC 61000-4-2: ±8 kV (contact discharge), ±15 kV (air discharge) |
IEC 61000-4-4: ±4 kV |
IEC 61000-4-5: Input: ±1 kV, power supply: ±2.5 kV |
Product Specifications |
---|
DS11183 High speed digital input current limiter |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
Digi Input Current Limiter, 35V, Qfn-48 | Newark Electronics |
DIGI INPUT CURRENT LIMITER, 35V, QFN-48 | element14 |
Analog / Linear ICs (S&D, non Std., MPP) Part 1 | Avnet Silica |
8-Line Digital Current Limiter SPI QFN48 | RS |
HIGH SPEED DIGITAL INPUT CURRENT | Future Electronics |
Where can I find additional details, specifications and documents for a CLT01-38SQ7-TR?
Additional datasheets, footprints and schematics for CLT01-38SQ7-TR are listed on our Part Details page. You can also find images and similar parts to CLT01-38SQ7-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLT01-38SQ7-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLT01-38SQ7-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLT01-38SQ7-TR fall under?
The CLT01-38SQ7-TR is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to CLT01-38SQ7-TR when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLT01-38SQ7-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CLT01-38SQ7-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CLT01-38SQ7-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for CLT01-38SQ7-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLT01-38SQ7-TR often in real-time on the comparison pages.
What if I can't find stock of CLT01-38SQ7-TR?
You can fill out our help required form which you can use to request a quote for CLT01-38SQ7-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.