Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.57 x 1.57 x 0.38 |
Dimensions LxWxH (mm) | 40 x 40 x 9.7 |
Frame Shape | Round |
Height (mm) | 9.7 |
Impedance (Ohms) | 8 |
Length (mm) | 40 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.5 |
Mounting Style | Solder Pins/Posts |
Nominal Input (W) | 0.2 |
Resonance Freq. (Hz) | 600 |
S.P. Level (dB) | 80 (0.2 W / 0.5 m) |
Width (mm) | 40 |
Where can I find additional details, specifications and documents for a CLS0401MP?
Additional datasheets, footprints and schematics for CLS0401MP are listed on our Part Details page. You can also find images and similar parts to CLS0401MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLS0401MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLS0401MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLS0401MP fall under?
The CLS0401MP is listed under audio > speakers > miniature-(10-mm~40-mm) > cls0401mp.
Can I view similar or alternative parts?
You can view similar parts to CLS0401MP when available in the cls0401mp range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLS0401MP you can contact the distributor directly for product support, shipping queries etc.
Is the CLS0401MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLS0401MP have stock available?
There is no stock from authorised distributors for CLS0401MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLS0401MP often in real-time on the comparison pages.
What if I can't find stock of CLS0401MP?
You can fill out our help required form which you can use to request a quote for CLS0401MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.