Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.18 x 1.18 x 0.12 |
Dimensions LxWxH (mm) | 30 x 30 x 3 |
Frame Shape | Round |
Height (mm) | 3 |
Impedance (Ohms) | 8 |
Length (mm) | 30 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.2 |
Mounting Style | Wire Leads |
Nominal Input (W) | 0.1 |
Resonance Freq. (Hz) | 550 |
S.P. Level (dB) | 89 (1 W / 0.5 m) |
Width (mm) | 30 |
Where can I find additional details, specifications and documents for a CLS0301MA-L152?
Additional datasheets, footprints and schematics for CLS0301MA-L152 are listed on our Part Details page. You can also find images and similar parts to CLS0301MA-L152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLS0301MA-L152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLS0301MA-L152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLS0301MA-L152 fall under?
The CLS0301MA-L152 is listed under audio > speakers > miniature-(10-mm~40-mm) > cls0301ma-l152.
Can I view similar or alternative parts?
You can view similar parts to CLS0301MA-L152 when available in the cls0301ma-l152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLS0301MA-L152 you can contact the distributor directly for product support, shipping queries etc.
Is the CLS0301MA-L152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLS0301MA-L152 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CLS0301MA-L152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLS0301MA-L152 often in real-time on the comparison pages.
What if I can't find stock of CLS0301MA-L152?
You can fill out our help required form which you can use to request a quote for CLS0301MA-L152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.