Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$2.36
|
7,194
in stock
|
Buy Now |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.91 x 0.91 x 0.2 |
Dimensions LxWxH (mm) | 23 x 23 x 5 |
Frame Shape | Round |
Height (mm) | 5 |
Impedance (Ohms) | 8 |
Length (mm) | 23 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.2 |
Mounting Style | Solder Pins/Posts |
Nominal Input (W) | 0.1 |
Resonance Freq. (Hz) | 480 |
S.P. Level (dB) | 72 (0.1 W / 0.5 m) |
Width (mm) | 23 |
Where can I find additional details, specifications and documents for a CLS0231MP-1?
Additional datasheets, footprints and schematics for CLS0231MP-1 are listed on our Part Details page. You can also find images and similar parts to CLS0231MP-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLS0231MP-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLS0231MP-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLS0231MP-1 fall under?
The CLS0231MP-1 is listed under audio > speakers > miniature-(10-mm~40-mm) > cls0231mp-1.
Can I view similar or alternative parts?
You can view similar parts to CLS0231MP-1 when available in the cls0231mp-1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLS0231MP-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLS0231MP-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLS0231MP-1 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for CLS0231MP-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLS0231MP-1 often in real-time on the comparison pages.
What if I can't find stock of CLS0231MP-1?
You can fill out our help required form which you can use to request a quote for CLS0231MP-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.