Status: | Unknown |
---|---|
Series: | CLS Series |
RoHS: | Unknown |
Product Range | CLS Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Colour | Yellow |
Stud Size | 1/4 |
Terminal, Locking Fork, 1/4In Crimp Yellow | Newark Electronics |
TERMINAL, LOCKING FORK, 1/4IN CRIMP YELLOW | element14 |
Where can I find additional details, specifications and documents for a CLS-TV-1025?
Additional datasheets, footprints and schematics for CLS-TV-1025 are listed on our Part Details page. You can also find images and similar parts to CLS-TV-1025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLS-TV-1025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLS-TV-1025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLS-TV-1025 fall under?
The CLS-TV-1025 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CLS-TV-1025 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLS-TV-1025 you can contact the distributor directly for product support, shipping queries etc.
Is the CLS-TV-1025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLS-TV-1025 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLS-TV-1025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLS-TV-1025 often in real-time on the comparison pages.
What if I can't find stock of CLS-TV-1025?
You can fill out our help required form which you can use to request a quote for CLS-TV-1025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.