Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Clip |
---|---|
For Use With | Heat Sinks |
External Length | - |
External Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Fastener Material | Steel |
Material | Steel |
Where can I find additional details, specifications and documents for a CLP-204?
Additional datasheets, footprints and schematics for CLP-204 are listed on our Part Details page. You can also find images and similar parts to CLP-204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP-204 fall under?
The CLP-204 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to CLP-204 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP-204 you can contact the distributor directly for product support, shipping queries etc.
Is the CLP-204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLP-204 have stock available?
Authorised distributors including Future Electronics, RS Americas and Farnell have stock available or on a lead time for CLP-204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP-204 often in real-time on the comparison pages.
What if I can't find stock of CLP-204?
You can fill out our help required form which you can use to request a quote for CLP-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.