Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG316 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | LSZH |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
No. of Max Strands x Strand Size | 7 x 0.1mm |
External Diameter | 2.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Coaxial Type | RG316 |
Conductor Make-up | 7 / 38AWG |
Outer Diameter | 2.5mm |
Secondary Insulation Colour | Black |
Coaxial Cable, Rg316, 50 Ohm Rohs Compliant: Yes |Raychem Te Connectivity CLFH-316CK0135 | Newark Electronics |
CABLE, COAX, ZERO HALOGEN, PER M | element14 |
CABLE, COAX, ZERO HALOGEN, PER M | Farnell |
Where can I find additional details, specifications and documents for a CLFH-316CK0135?
Additional datasheets, footprints and schematics for CLFH-316CK0135 are listed on our Part Details page. You can also find images and similar parts to CLFH-316CK0135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLFH-316CK0135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLFH-316CK0135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLFH-316CK0135 fall under?
The CLFH-316CK0135 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CLFH-316CK0135 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLFH-316CK0135 you can contact the distributor directly for product support, shipping queries etc.
Is the CLFH-316CK0135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLFH-316CK0135 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLFH-316CK0135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLFH-316CK0135 often in real-time on the comparison pages.
What if I can't find stock of CLFH-316CK0135?
You can fill out our help required form which you can use to request a quote for CLFH-316CK0135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.