Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
3,000
in stock
|
Buy Now | |
element14
from US$0.32
|
29,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
28,634
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
17,886
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,787
in stock
|
Buy Now | |
Jameco Electronics
from US$0.19
|
1,106
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
101
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | 7.11mm |
Lens Shape | Round with Flat Top |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens with Holder |
Beam Angle | 180° |
For Use With | 5mm / T-1 3/4 LEDs |
Status: | Unknown |
---|---|
Series: | CLIPLITE CLF 280 Series |
RoHS: | Unknown |
Lens Type | Fresnel Lens |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | 7.11mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | CLIPLITE CLF 280 Series |
SVHC | No SVHC (27-Jun-2018) |
LED LENSES | element14 |
Led Lenses | Newark Electronics |
LENS, 5MM LED, PC, TRANSPARENT | Farnell |
VCC #CLF280CTP Led Mounting Hardware T1-3/4 Clear Standard 15 pcs | Jameco Electronics |
CLF280 Series Clear ╪5 mm Round Transparent Low Profile Fresnel Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CLF280CTP?
Additional datasheets, footprints and schematics for CLF280CTP are listed on our Part Details page. You can also find images and similar parts to CLF280CTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLF280CTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLF280CTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLF280CTP fall under?
The CLF280CTP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CLF280CTP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLF280CTP you can contact the distributor directly for product support, shipping queries etc.
Is the CLF280CTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLF280CTP have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for CLF280CTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLF280CTP often in real-time on the comparison pages.
What if I can't find stock of CLF280CTP?
You can fill out our help required form which you can use to request a quote for CLF280CTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.