Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899833-0,
BSTS-17X25FR/NM |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Fluid Type | Water |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Expanded Inside Diameter (Min) | 43.18mm, 1.7in |
Recovered Wall Thickness (Tolerance) | 3.56mm, .14in |
Cut Length | 300in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | BSTS-FR |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 110°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 90°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CL9350-000?
Additional datasheets, footprints and schematics for CL9350-000 are listed on our Part Details page. You can also find images and similar parts to CL9350-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL9350-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL9350-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL9350-000 fall under?
The CL9350-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CL9350-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL9350-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL9350-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL9350-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CL9350-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL9350-000 often in real-time on the comparison pages.
What if I can't find stock of CL9350-000?
You can fill out our help required form which you can use to request a quote for CL9350-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.