Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899360-0,
CL6495-000 |
Color | Olive Drab |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 24 |
Adapter Entry Size | 7 |
Material | Aluminum |
Cable Diameter Range | 5.6 – 8.9mm, .219 – .35in |
Cable Entry Diameter | .2 – 11.1mm, .01 – .44in |
Connector Detail Specification Number | MS3114, MS3124 |
Connector General Specification Number | PRL 54125, MIL-DTL-26482 Series 1/Class E,F,P, MIL-DTL-26482 Series 1 (SPT07 Various), MIL-DTL-26482 Series 1 (PT07 Bendix), MIL-DTL-26482 Series 1 (2PSN-07 PLessey), MIL-DTL-26482 Series 1 (2PPN-07 PLessey), MIL-DTL-26482 Series 1 (PT07SE FKI2), NFL 54 125 |
Adapter Angle | 00 |
Termination Device Included | TR07AI |
Connector Shell Size | 14 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel-Lock Adaptor with Ring Size 14 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR24AB00-1407AI | Sager |
Where can I find additional details, specifications and documents for a CL6495-000?
Additional datasheets, footprints and schematics for CL6495-000 are listed on our Part Details page. You can also find images and similar parts to CL6495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL6495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL6495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL6495-000 fall under?
The CL6495-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CL6495-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL6495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL6495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL6495-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CL6495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL6495-000 often in real-time on the comparison pages.
What if I can't find stock of CL6495-000?
You can fill out our help required form which you can use to request a quote for CL6495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.