Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899346-2,
CSJA-1521 |
Number of Cores | 1 |
---|---|
Conductor Diameter | .292 – .681in |
Cross-Section Range | 2 – 350AWG/kcmil |
Sheath Outside Diameter | 1.5in |
Insulation Diameter | .69 – 1.2in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Inline |
Installation Instruction | English |
Product Availability | AMERICAS |
Insulation | Plastic |
Technology | Cold Shrink, Cold Applied |
Cable Shield Style | Tape |
Mechanical Connectors Included | No |
CSJA-1521 Joints & Splice Product Availability: AMERICAS Installation Instruction: English Joints & Splice Technology: Cold Applied Cold Shrink Joints & Splice Voltage Class: ≤ 15 kV Joint & Splice Application Type: Inline AMERICAS English Cold Applied ≤ 15 kV | In-Line Joint: Cold Shrink & 15-35 Kv | Part Number: CL4491-000 | Internal Number: CL4491-000 | Alias Number: 5-1899346-2 | TE Connectivity | TE Store |
Cold Applied Cold Shrink Splice 2AWG 737mm | Avnet America |
TE Connectivity CSJA-1521 | Sager |
Where can I find additional details, specifications and documents for a CL4491-000?
Additional datasheets, footprints and schematics for CL4491-000 are listed on our Part Details page. You can also find images and similar parts to CL4491-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL4491-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL4491-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL4491-000 fall under?
The CL4491-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CL4491-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL4491-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL4491-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL4491-000 have stock available?
Authorised distributors including TE Store, Avnet America and Sager have stock available or on a lead time for CL4491-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL4491-000 often in real-time on the comparison pages.
What if I can't find stock of CL4491-000?
You can fill out our help required form which you can use to request a quote for CL4491-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.