Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CL3179-000 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Jacket Color | White |
---|---|
Conductor Material | Tin-Plated Copper |
Shield Material | Tin-Plated Copper |
Conductor Stranding | High Strand Count Conductor |
Number of Conductors | 3 |
Number of Strands | 154 |
Conductor Diameter | .029in |
Strand Size | 44AWG |
Wire Diameter | 1.092mm, .043in |
Wire Size | .326mm², 22AWG |
Overall Outside Diameter | .147in |
Voltage Rating | 600V |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Type | Spec 80 |
Shielded | Yes |
Product Type | Wire |
Cable Style | Double Screen and Jacket |
Operating Temperature Range | -65 – 150°C |
Multi-Conductor Cables 82A6063-22-MST3-9 | Sager |
Where can I find additional details, specifications and documents for a CL3179-000?
Additional datasheets, footprints and schematics for CL3179-000 are listed on our Part Details page. You can also find images and similar parts to CL3179-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL3179-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL3179-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL3179-000 fall under?
The CL3179-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CL3179-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL3179-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL3179-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL3179-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CL3179-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL3179-000 often in real-time on the comparison pages.
What if I can't find stock of CL3179-000?
You can fill out our help required form which you can use to request a quote for CL3179-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.