CL1172-012

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CL1172-012
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CL1172-012
Series Information for CL1172-012 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-36D/1XU-1XU-M
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-36D/1XU-1XU-M

Specifications

Number of Cores:
1
Cross-Section Range:
95 – 240mm²
Sheath Outside Diameter:
35 – 48mm
Conductor Diameter:
11 – 19.2mm
Insulation Diameter:
27.8 – 37.6mm
Voltage Class:
≤ 42kV, ≤ 36kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Technology:
Cold Applied, Cold Shrink
Mechanical Connectors Included:
Yes
Insulation:
Plastic
Cable Shield Style:
Wire

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability