CL1171-016

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CL1171-016
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CL1171-016
Series Information for CL1171-016 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-36E/1XU-1XU-M1
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-36E/1XU-1XU-M1

Specifications

Number of Cores:
1
Cross-Section Range:
240 – 400mm²
Conductor Diameter:
17.8 – 24.6mm
Sheath Outside Diameter:
42 – 54mm
Insulation Diameter:
34.9 – 42.8mm
Voltage Class:
≤ 36kV, ≤ 42kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
EMEA
Insulation:
Plastic
Technology:
Cold Applied, Cold Shrink
Cable Shield Style:
Wire
Mechanical Connectors Included:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability