Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CL0858-000 |
Prices starting from US$6.79
Fluid Type | Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Turbine Fuel, Aviation Fuel |
---|---|
Material | Polyolefin, Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Color | Black |
Recovered Wall Thickness (Nominal) | 1.78mm, .07in |
Recovered Inside Diameter (Max) | 2.54mm, .1in |
Recovered Wall Thickness (Tolerance) | .07in, 1.78mm |
Expanded Inside Diameter (Min) | .3in, 7.62mm |
Cut Length | 1219.2mm, 48in |
Voltage (Max) | .6kV |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single, Dual |
Product Family | SST-FR |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Resistant To | Moisture, Abrasion, Fluids |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 90°C |
Heat Shrink Tubing And Sleeves Sst-48-03/Fr/97 |Raychem Te Connectivity CL0858-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves SST-48-03/FR/97 | Rapid Electronics |
SST-48-03/FR/97 | TE Connectivity CL0858-000 | RS Americas |
Heat Shrink Tubing & Sleeves HS-TUBING .3 FR BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a CL0858-000?
Additional datasheets, footprints and schematics for CL0858-000 are listed on our Part Details page. You can also find images and similar parts to CL0858-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL0858-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL0858-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL0858-000 fall under?
The CL0858-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CL0858-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL0858-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL0858-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL0858-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for CL0858-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL0858-000 often in real-time on the comparison pages.
What if I can't find stock of CL0858-000?
You can fill out our help required form which you can use to request a quote for CL0858-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.