CL0758-017

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CL0758-017
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CL0758-017
Series Information for CL0758-017 - TE Connectivity
  • Status: Active
  • Aliases: CSJA--36D/1XU-1XU
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-36D/1XU-1XU

Specifications

Number of Cores:
1
Insulation Diameter:
26.2 – 37.6mm
Cross-Section Range:
70 – 240mm²
Sheath Outside Diameter:
34 – 48mm
Voltage Class:
≤ 24kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Hebrew, English
Product Availability:
EMEA
Cable Shield Style:
Wire
Technology:
Cold Shrink, Cold Applied
Insulation:
Plastic
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability