Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CSJA-36D/1XU-1XU |
No distributors results available
Number of Cores | 1 |
---|---|
Insulation Diameter | 26.2 – 37.6mm |
Cross-Section Range | 70 – 240mm² |
Sheath Outside Diameter | 34 – 48mm |
Voltage Class | ≤ 24kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | English |
Product Availability | ANZPAC, China, ASIA, EMEA, AMERICAS |
Technology | Cold Applied, Cold Shrink |
Cable Shield Style | Wire |
Insulation | Plastic |
Mechanical Connectors Included | No |
Where can I find additional details, specifications and documents for a CL0758-000?
Additional datasheets, footprints and schematics for CL0758-000 are listed on our Part Details page. You can also find images and similar parts to CL0758-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL0758-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL0758-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL0758-000 fall under?
The CL0758-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CL0758-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL0758-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL0758-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL0758-000 have stock available?
There is no stock from authorised distributors for CL0758-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL0758-000 often in real-time on the comparison pages.
What if I can't find stock of CL0758-000?
You can fill out our help required form which you can use to request a quote for CL0758-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.