Status: | Unknown |
---|---|
Series: | KEMET - CK14 Series |
RoHS: | Unknown |
Product Range | KEMET - CK14 Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 100V |
Capacitor Terminals | Axial Leaded |
No. of Pins | 2 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap 0.1Uf 100Vdc X7R 10% Axl Rohs Compliant: No |Kemet CK14BR104K | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, BR, Axial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Cap Ceramic 0.1uF 100V X7R 10% Axial 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CK14BR104K?
Additional datasheets, footprints and schematics for CK14BR104K are listed on our Part Details page. You can also find images and similar parts to CK14BR104K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK14BR104K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK14BR104K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK14BR104K fall under?
The CK14BR104K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK14BR104K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK14BR104K you can contact the distributor directly for product support, shipping queries etc.
Is the CK14BR104K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK14BR104K have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CK14BR104K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK14BR104K often in real-time on the comparison pages.
What if I can't find stock of CK14BR104K?
You can fill out our help required form which you can use to request a quote for CK14BR104K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.