CK06BX333K Capacitors by KEMET

CAP 0.033µF 100V 10% X7R

Status: Unknown
Series: CK06 Series MIL-C-11015/19
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.00
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33000pF
Voltage Rating 100V
Product Range CK06 Series MIL-C-11015/19
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 0.033µF, 100V, 10%, X7R | Farnell
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus


CK06BX333K Capacitors by Cornell Dubilier Electronics

CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, RADIAL

Status: Unknown
Series: CK06 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 33000pF
Voltage Rating 100V
Product Range CK06 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5mm
RoHS Compliant No

CK06BX333K Passive Components by KYOCERA AVX

CAP 0.033UF 100VDC X7R 10% RDL 5.08MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NO

Alternative Descriptions

Capacitor,ceramic,33000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx CK06BX333K | Newark Electronics
CK Series 2.29 x 7.37 x 7.37 mm 33 nF 100V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CK06BX333K?

Additional datasheets, footprints and schematics for CK06BX333K are listed on our Part Details page. You can also find images and similar parts to CK06BX333K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CK06BX333K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX333K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CK06BX333K fall under?

The CK06BX333K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CK06BX333K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX333K you can contact the distributor directly for product support, shipping queries etc.

Is the CK06BX333K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CK06BX333K have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CK06BX333K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CK06BX333K often in real-time on the comparison pages.

What if I can't find stock of CK06BX333K?

You can fill out our help required form which you can use to request a quote for CK06BX333K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay