Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
17,400
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
24,342
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
11,205
in stock
|
Buy Now | |
element14
from US$1.05
|
11,205
in stock
|
Buy Now | |
Farnell
from US$1.04
|
11,205
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
948
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
544
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor radial MCLC MIL CK06 100nF | RS |
Multilayer Ceramic Capacitor, Ck06 Series, 0.1 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK06BX104K | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R | element14 |
CK Series 2.29 x 7.37 x 7.37 mm 100 nF 100V â–’10% LS=5.08mm Radial Lead Capacitor | Future Electronics |
Capacitor, Ceramic, 100000 pF, 100 V, +/- 10%, CK06, +15, -25%, Radial Leaded | AVX CK06BX104K | RS Americas |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet Asia |
Status: | Unknown |
---|---|
Series: | CK06 Series, MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series, MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK06BX104K?
Additional datasheets, footprints and schematics for CK06BX104K are listed on our Part Details page. You can also find images and similar parts to CK06BX104K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX104K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX104K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX104K fall under?
The CK06BX104K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX104K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX104K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX104K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX104K have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CK06BX104K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX104K often in real-time on the comparison pages.
What if I can't find stock of CK06BX104K?
You can fill out our help required form which you can use to request a quote for CK06BX104K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.