Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.86
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
811
in stock
|
Buy Now | |
element14
from US$0.58
|
811
in stock
|
Buy Now | |
Farnell
from US$0.52
|
811
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
33
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor: ceramic | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | AVX - CK05 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | AVX - CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Lead Diameter | 0.64mm |
Lead Length | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Cap, Mlcc, X7R, 0.047Uf, 50V, Radial | Newark Electronics |
CAP, 0.047µF, 50V, 10%, X7R | element14 |
Capacitor, Ceramic, 50 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX473K | RS Americas |
Capacitor, Ceramic | RS |
CK Series 2.29 x 4.83 x 4.83 mm 47 nF 50 V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Status: | Unknown |
---|---|
Series: | CK05 Series, MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series, MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX473K?
Additional datasheets, footprints and schematics for CK05BX473K are listed on our Part Details page. You can also find images and similar parts to CK05BX473K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX473K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX473K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX473K fall under?
The CK05BX473K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX473K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX473K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX473K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX473K have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for CK05BX473K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX473K often in real-time on the comparison pages.
What if I can't find stock of CK05BX473K?
You can fill out our help required form which you can use to request a quote for CK05BX473K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.