Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
640
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap 0.0047Uf 100Vdc X7R 10% Rdl 5.08Mm Rohs Compliant: No |Kemet CK05BX472K | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.64mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Factor | 0.025 |
Proof Voltage | 250V |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | -15ppm/°C |
Temperature Coefficient | ± 15ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Capacitor, Ceramic, 100 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX472K | RS Americas |
CK Series 2.29 x 4.83 x 4.83 mm 4.7nF 100V â–’10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CK05BX472K?
Additional datasheets, footprints and schematics for CK05BX472K are listed on our Part Details page. You can also find images and similar parts to CK05BX472K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX472K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX472K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX472K fall under?
The CK05BX472K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX472K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX472K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX472K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX472K have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CK05BX472K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX472K often in real-time on the comparison pages.
What if I can't find stock of CK05BX472K?
You can fill out our help required form which you can use to request a quote for CK05BX472K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.