Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.66
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
70
in stock
|
Buy Now | |
element14
from US$0.33
|
70
in stock
|
Buy Now | |
Farnell
from US$0.31
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Capacitance | 27000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.027Μf, 50V, 10%, X7R | Newark Electronics |
CAP, 0.027µF, 50V, 10%, X7R | element14 |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 27000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multilayer Ceramic Capacitors 0.027uF 50V BX 10% Radial | Future Electronics |
Capacitor, Ceramic | RS |
Cap Ceramic 0.027uF 50V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Capacitor, Ceramic, 50 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX273K | RS Americas |
Where can I find additional details, specifications and documents for a CK05BX273K?
Additional datasheets, footprints and schematics for CK05BX273K are listed on our Part Details page. You can also find images and similar parts to CK05BX273K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX273K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX273K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX273K fall under?
The CK05BX273K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX273K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX273K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX273K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX273K have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CK05BX273K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX273K often in real-time on the comparison pages.
What if I can't find stock of CK05BX273K?
You can fill out our help required form which you can use to request a quote for CK05BX273K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.