Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | - |
Power Rating | 800W |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
Automotive Qualification Standard | - |
External Depth | 61mm |
External Length / Height | 59mm |
External Width | 400mm |
Lead Diameter | 4mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Resistor Terminals | Wire Leaded |
RES, 10R, 800W, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CJT80010RJJ?
Additional datasheets, footprints and schematics for CJT80010RJJ are listed on our Part Details page. You can also find images and similar parts to CJT80010RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT80010RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT80010RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT80010RJJ fall under?
The CJT80010RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT80010RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT80010RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT80010RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT80010RJJ have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for CJT80010RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT80010RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT80010RJJ?
You can fill out our help required form which you can use to request a quote for CJT80010RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.