Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | CJT Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
Automotive Qualification Standard | - |
External Depth | 60mm |
External Length / Height | 30mm |
External Width | 165mm |
Lead Diameter | 1.5mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Resistor Terminals | Wire Leaded |
Cjt 200W 1K0 5% Lead |Cgs Te Connectivity CJT2001K0JJ | Newark Electronics |
RES, 1K, 200W, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CJT2001K0JJ?
Additional datasheets, footprints and schematics for CJT2001K0JJ are listed on our Part Details page. You can also find images and similar parts to CJT2001K0JJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT2001K0JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT2001K0JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT2001K0JJ fall under?
The CJT2001K0JJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT2001K0JJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT2001K0JJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT2001K0JJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT2001K0JJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CJT2001K0JJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT2001K0JJ often in real-time on the comparison pages.
What if I can't find stock of CJT2001K0JJ?
You can fill out our help required form which you can use to request a quote for CJT2001K0JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.