Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Resistance | 47ohm |
---|---|
Product Range | CJT Series |
Power Rating | 1.5kW |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
Automotive Qualification Standard | - |
External Depth | 50mm |
External Length / Height | 107mm |
External Width | 485mm |
Lead Diameter | 4mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Resistor Terminals | Wire Leaded |
CJT Aluminium cased resistor 1500W 47R | RS |
RES, 47R, 1.5KW, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CJT150047RJJ?
Additional datasheets, footprints and schematics for CJT150047RJJ are listed on our Part Details page. You can also find images and similar parts to CJT150047RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT150047RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT150047RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT150047RJJ fall under?
The CJT150047RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT150047RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT150047RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT150047RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT150047RJJ have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for CJT150047RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT150047RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT150047RJJ?
You can fill out our help required form which you can use to request a quote for CJT150047RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.