CJT15001K0JJ Resistors by TE Connectivity

RES 1K 5% 1.5KW METAL FILM

Status: Unknown
Series: CJT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$96.04

Distributor Stock
Logo for Farnell
Farnell
from US$131.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$96.04
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range CJT Series
Power Rating 1.5kW
Resistance Tolerance ± 5%
Resistor Case Style -
Voltage Rating 1kV
Resistor Element Material Metal Film
Temperature Coefficient ± 440ppm/°C
Automotive Qualification Standard -
External Depth 50mm
External Length / Height 107mm
External Width 485mm
Lead Diameter 4mm
Lead Length 500mm
No. of Pins 2Pins
Resistor Mounting Panel
Resistor Terminals Wire Leaded

Alternative Descriptions

Cjt 1500W 1K0 5% Lead |Cgs Te Connectivity CJT15001K0JJ | Newark Electronics
RES, 1K, 1.5KW, WIREWOUND | Farnell
Resistor, 1 kOhm, ± 5%, 1500 W, Wirewound, Power, Wire Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CJT15001K0JJ?

Additional datasheets, footprints and schematics for CJT15001K0JJ are listed on our Part Details page. You can also find images and similar parts to CJT15001K0JJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CJT15001K0JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT15001K0JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CJT15001K0JJ fall under?

The CJT15001K0JJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CJT15001K0JJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CJT15001K0JJ you can contact the distributor directly for product support, shipping queries etc.

Is the CJT15001K0JJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CJT15001K0JJ have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for CJT15001K0JJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CJT15001K0JJ often in real-time on the comparison pages.

What if I can't find stock of CJT15001K0JJ?

You can fill out our help required form which you can use to request a quote for CJT15001K0JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay