Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | CJT Series |
Power Rating | 1.5kW |
Resistance Tolerance | ± 5% |
Resistor Terminals | Wire Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 440ppm/°C |
External Depth | 50mm |
External Length / Height | 107mm |
External Width | 485mm |
Lead Diameter | 4mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Cjt 1500W 10R 5% Lead |Cgs Te Connectivity CJT150010RJJ | Newark Electronics |
Wirewound Res.-Chassis Mt. CJT 1500W 10R 5% lead | Rapid Electronics |
RESISTOR, ENCLOSED, 1500W, 10R, 5% | Farnell |
Where can I find additional details, specifications and documents for a CJT150010RJJ?
Additional datasheets, footprints and schematics for CJT150010RJJ are listed on our Part Details page. You can also find images and similar parts to CJT150010RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT150010RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT150010RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT150010RJJ fall under?
The CJT150010RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT150010RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT150010RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT150010RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT150010RJJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for CJT150010RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT150010RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT150010RJJ?
You can fill out our help required form which you can use to request a quote for CJT150010RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.