Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Prices starting from US$75.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.82
|
No stock
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | CJT Series |
Power Rating | 1kW |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
Automotive Qualification Standard | - |
External Depth | 50mm |
External Length / Height | 107mm |
External Width | 400mm |
Lead Diameter | 4mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Resistor Terminals | Wire Leaded |
RES, 10R, 1KW, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CJT100010RJJ?
Additional datasheets, footprints and schematics for CJT100010RJJ are listed on our Part Details page. You can also find images and similar parts to CJT100010RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT100010RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT100010RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT100010RJJ fall under?
The CJT100010RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT100010RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT100010RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT100010RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT100010RJJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CJT100010RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT100010RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT100010RJJ?
You can fill out our help required form which you can use to request a quote for CJT100010RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.