CJ9892-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CJ9892-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CJ9892-011
Series Information for CJ9892-011 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-12E/1XU-1XU-M2
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-12E/1XU-1XU-M2

Specifications

Number of Cores:
1
Cross-Section Range:
630mm²
Conductor Diameter:
29.3 – 32.5mm
Sheath Outside Diameter:
47 – 52mm
Insulation Diameter:
38 – 40mm
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
China, ASIA, ANZPAC, AMERICAS, EMEA
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire
Technology:
Cold Applied, Cold Shrink
Insulation:
Plastic

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability