Options for Price Comparison
Distributor Statistics for CJ8205-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CJ8205-000
Details for CJ8205-000 by TE Connectivity
Power Systems > Power Cable Accessories > Potting Resin

CJ8205-000 by TE Connectivity

RAPID-43B-D160
Part Information
CJ8205-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: RAPID-43B-D160, 1-1899307-9
Product Code: H453
Global Product Line: F30
GPL Description: ENERGY
Specifications
Flexibility:
Elastic
Color:
Beige
Voltage Rating:
≤ 1
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393, HD 631.1 S2
Application:
Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Label-Free Acc REACH & CLP:
No
Silicone-Free:
Yes
Mechanical Resistance:
High Tensile Strength for Mechanical Protection
Marine-Offshore-Shipbuilding Certified:
No
Halogen Free:
Yes
UV-Stabilized:
No
Isocyanate-Free:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Solvent-Free:
Yes
Other Colors Available:
No
Product Use:
Mechanical Protection & Insulation
Minimum Packaging Unit:
1
Packaging Method:
Double Chamber Bag
Packaging Quantity:
1.6l
Product Availability:
AMERICAS, EMEA, ASIA, China, ANZPAC
Minimum Order Quantity:
1
Product Type:
Casting Material
Material System:
Two-Part Polyurethane
Technology:
Resin
Self-Repairing:
No
Component Design:
Crosslinking
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Water-Repellent, Hydrolysis Stable