Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAPID-43B-D140,
1-1899307-7 |
No distributors results available
View Full Pricing & Stock ComparisonFlexibility | Elastic |
---|---|
Color | Beige |
Voltage Rating | ≤ 1 |
UL Rating | No |
Standards | EN 50393, HD 631.1 S2 |
CSA Certified | No |
Silicone-Free | Yes |
Application | Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting |
Label-Free Acc REACH & CLP | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Isocyanate-Free | No |
Solvent-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
UV-Stabilized | No |
Mechanical Resistance | High Tensile Strength for Mechanical Protection |
Other Colors Available | No |
Product Use | Mechanical Protection & Insulation |
Packaging Method | Double Chamber Bag |
Packaging Quantity | 1.4l |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS, EMEA, ASIA, China, ANZPAC |
Minimum Order Quantity | 1 |
Product Type | Casting Material |
Material System | Two-Part Polyurethane |
Technology | Resin |
Self-Repairing | No |
Component Design | Crosslinking |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Water-Repellent, Hydrolysis Stable |
Where can I find additional details, specifications and documents for a CJ8203-000?
Additional datasheets, footprints and schematics for CJ8203-000 are listed on our Part Details page. You can also find images and similar parts to CJ8203-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ8203-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ8203-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ8203-000 fall under?
The CJ8203-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to CJ8203-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ8203-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ8203-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ8203-000 have stock available?
There is no stock from authorised distributors for CJ8203-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ8203-000 often in real-time on the comparison pages.
What if I can't find stock of CJ8203-000?
You can fill out our help required form which you can use to request a quote for CJ8203-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.