CJ7360-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CJ7360-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CJ7360-005
Series Information for CJ7360-005 - TE Connectivity
  • Status: Active
  • Aliases: CJ7360-005
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-24B/1XU-1XU-M

Specifications

Number of Cores:
1
Cross-Section Range:
35 – 150mm²
Sheath Outside Diameter:
26 – 39mm
Conductor Diameter:
6.8 – 15mm
Insulation Diameter:
18.9 – 28.5mm
Voltage Class:
≤ 24kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Insulation:
Plastic
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire
Technology:
Cold Shrink, Cold Applied

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability